Vishay Intertechnology, Inc. 600W 22.8V 33.2V TVS Protection Diode P6KE24A-E3/73

Description
600W Unidirectional TVS Diode, 22.8V Breakdown, 33.2V Clamp, DO-15 Product overview: P6KE24A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22.8V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22.8V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE24A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 22.8V Breakdown, 33.2V Clamp, DO-15 Product overview: P6KE24A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22.8V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22.8V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE24A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 22.8V 33.2V TVS Protection Diode - 144-P6KE24A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 22.8V 33.2V TVS Protection Diode
144-P6KE24A-E3/73
600W 22.8V 33.2V TVS Protection Diode 144-P6KE24A-E3/73
600W Unidirectional TVS Diode, 22.8V Breakdown, 33.2V Clamp, DO-15 Product overview: P6KE24A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22.8V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22.8V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE24A-E3/73 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 22.8V Breakdown, 33.2V Clamp, DO-15 Product overview: P6KE24A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22.8V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22.8V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE24A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE24A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE24A-E3/73 - 1085795-P6KE24A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE24A-E3/73
1085795-P6KE24A-E3/73
TVS - TVS - Diodes - P6KE24A-E3/73 1085795-P6KE24A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085795-P6KE24A-E3/7 3 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 20.5V Minimum Breakdown Voltage: 22.8V Max Clamping Voltage: 33.2V Peak Pulse Current(Ippm): 18.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085795-P6KE24A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 20.5V
Minimum Breakdown Voltage: 22.8V
Max Clamping Voltage: 33.2V
Peak Pulse Current(Ippm): 18.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE24A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE24A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE24A-E3/73
TVS DIODE 20.5VWM 33.2VC DO204AC

TVS DIODE 20.5VWM 33.2VC DO204AC

Supplier's Site
600W,24V 5%,unidir,axial Tvs Vishay - 76K9423 - Newark, An Avnet Company
Chicago, IL, United States
600W,24V 5%,unidir,axial Tvs Vishay
76K9423
600W,24V 5%,unidir,axial Tvs Vishay 76K9423
600W,24V 5%,UNIDIR,AXIAL TVS

600W,24V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE24A-E3/73 P6KE24A-E3/73-ND 1085795-P6KE24A-E3/73 P6KE24A-E3/73 76K9423
Product Name 600W 22.8V 33.2V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6KE24A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,24V 5%,unidir,axial Tvs Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data