22.5V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22.5V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 16V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 16V, DO-204AC; TVS Polarity:Unidirectio
TVS DIODE 13.6VWM 22.5VC DO204AC
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE16A-E3/54GITR-ND | 05R5627 | 76K9221 | P6KE16A-E3/54 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 16V, Do-204Ac; Product Range Vishay | Tvs Diode, 600W, 16V, Do-204Ac; Tvs Polarity Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 22.5 volts | 22.5 volts | 22.5 volts | |
| VBR | 15.2 volts | 15.2 to 16.8 volts | 15.2 volts |