STMicroelectronics, Inc. TVS Diodes P6KE18A

Description
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Request a Quote
Description
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TVS Diode from STMicroelectronics, part of the P6KE series, is designed for transient voltage surge suppression with a peak pulse power rating of 600 W. It features a unidirectional configuration with a reverse standoff voltage of 15.3 V and a minimum breakdown voltage of 17.1 V. The clamping voltage can reach a maximum of 25.2 V, making it suitable for protecting sensitive electronic components from voltage spikes. The diode is housed in a DO-15 package and has a two-pin configuration. It is UL recognized and complies with IEC 61000-4-2 level 4 standards for electrostatic discharge protection. The device operates effectively within a temperature range of -65 to +175 °C and is RoHS compliant. This diode is particularly useful for applications requiring fast response times and low clamping factors to safeguard against transient overvoltages.

Datasheet Summary
Powered by GS/AI

The TVS Diode from STMicroelectronics, part of the P6KE series, is designed for transient voltage surge suppression with a peak pulse power rating of 600 W. It features a unidirectional configuration with a reverse standoff voltage of 15.3 V and a minimum breakdown voltage of 17.1 V. The clamping voltage can reach a maximum of 25.2 V, making it suitable for protecting sensitive electronic components from voltage spikes. The diode is housed in a DO-15 package and has a two-pin configuration. It is UL recognized and complies with IEC 61000-4-2 level 4 standards for electrostatic discharge protection. The device operates effectively within a temperature range of -65 to +175 °C and is RoHS compliant. This diode is particularly useful for applications requiring fast response times and low clamping factors to safeguard against transient overvoltages.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-11385-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11385-3-ND
TVS Diodes 497-11385-3-ND
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
TVS Diodes - 497-11385-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11385-1-ND
TVS Diodes 497-11385-1-ND
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE18A - 1085778-P6KE18A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE18A
1085778-P6KE18A
TVS - TVS - Diodes - P6KE18A 1085778-P6KE18A
Manufacturer: STMicroelectronics Win Source Part Number: 1085778-P6KE18A Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Capacitance @ Frequency: 1600pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-15 STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 32.5V Peak Pulse Current(Ippm): 123A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Defence, Military & Aerospace

Manufacturer: STMicroelectronics
Win Source Part Number: 1085778-P6KE18A
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Capacitance @ Frequency: 1600pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 32.5V
Peak Pulse Current(Ippm): 123A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Defence, Military & Aerospace

Buy Now Datasheet
TVS Diodes - 4859244 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4859244
TVS Diodes 4859244
Unidirectional 600W TVS diode,P6KE18A

Unidirectional 600W TVS diode,P6KE18A

Supplier's Site
Tvs Diode, 600W, 18V, Do-15; Product Range Stmicroelectronics - 89K1495 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 18V, Do-15; Product Range Stmicroelectronics
89K1495
Tvs Diode, 600W, 18V, Do-15; Product Range Stmicroelectronics 89K1495
TVS DIODE, 600W, 18V, DO-15; Product Range:P6KE1 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

TVS DIODE, 600W, 18V, DO-15; Product Range:P6KE1 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE, UNI-DIR, TVS 18V 600W - 70013978 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, UNI-DIR, TVS 18V 600W
70013978
DIODE, UNI-DIR, TVS 18V 600W 70013978
DIODE, UNI-DIR, TVS 18V 600W

DIODE, UNI-DIR, TVS 18V 600W

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE18A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE18A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE18A
TVS DO15 15.3V 600W UNIDIR

TVS DO15 15.3V 600W UNIDIR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Schottky Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 497-11385-3-ND 1085778-P6KE18A 4859244 89K1495 70013978 P6KE18A
Product Name TVS Diodes TVS - TVS - Diodes - P6KE18A TVS Diodes Tvs Diode, 600W, 18V, Do-15; Product Range Stmicroelectronics DIODE, UNI-DIR, TVS 18V 600W Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-15 Do-15 DO-15; DO-15 DO-15 DO-15; DO-15 (DO-204AC)
Peak Pulse Power 600 watts 600 watts
VC 25.2 volts 32.5 volts 32.5 volts
VBR 17.1 volts 17.1 volts 17.1 volts 17.1 volts
Unlock Full Specs
to access all available technical data