274V Clamp 2.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
600W TVS Diode, 200V DC, 274V Clamp, Unidirectional, Axial Product overview: P6KE200ARL from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 200V, 274V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 200V, 274V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE200ARL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1234598-P6KE200ARL
Family Name: P6KE200A
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): P6KE200A-T3; BZW06-171 ; TRBZW06-171; P6KE200A;
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | P6KE200ARLOSTR-ND | 144-P6KE200ARL | 1234598-P6KE200ARL |
| Product Name | TVS Diodes | 600W 200V 274V TVS Protection Diode | TVS - TVS - Diodes - P6KE200ARL |
| Configuration | Single | Single | |
| Package | T-18, Axial | Tape and Reel | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 274 volts |