TVS Diode Bidirectional 600W 220V DO-15
TVS Diode Bidirectional 600W 220V DO-15
TVS Diode Bidirectional 600W 220V DO-15
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE, 600W, 188V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE 188VWM 388VC DO15
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864599 | 4864599P | 497-P6KE220CACT-ND | 98Y2310 | P6KE220CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 188V, Bidir, Do-204Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Direction | Bidirectional | Bidirectional | Bidirectional | ||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-15 (DO-204AC) |
| Pin Count | 2 | 2 | 2 | ||
| Peak Pulse Power | 600 watts | 600 watts |