Yageo USA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE180A/B

Description
Win Source Part Number: 1362114-P6KE180A/B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: P6KE Package: Box Product Status: Active Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Voltage - Reverse Standoff (Typ): 154V Voltage - Breakdown (Min): 171V Voltage - Clamping (Max) @ Ipp: 246V Current - Peak Pulse (10/1000µs): 2.5A Power - Peak Pulse: 600W Power Line Protection: No Unidirectional Channels: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1362114-P6KE180A/B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: P6KE Package: Box Product Status: Active Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Voltage - Reverse Standoff (Typ): 154V Voltage - Breakdown (Min): 171V Voltage - Clamping (Max) @ Ipp: 246V Current - Peak Pulse (10/1000µs): 2.5A Power - Peak Pulse: 600W Power Line Protection: No Unidirectional Channels: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362114-P6KE180A/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362114-P6KE180A/B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362114-P6KE180A/B
Win Source Part Number: 1362114-P6KE180A/B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: P6KE Package: Box Product Status: Active Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Voltage - Reverse Standoff (Typ): 154V Voltage - Breakdown (Min): 171V Voltage - Clamping (Max) @ Ipp: 246V Current - Peak Pulse (10/1000µs): 2.5A Power - Peak Pulse: 600W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1362114-P6KE180A/B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: P6KE
Package: Box
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 154V
Voltage - Breakdown (Min): 171V
Voltage - Clamping (Max) @ Ipp: 246V
Current - Peak Pulse (10/1000µs): 2.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
TVS Diodes - 13-P6KE180A/BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 154VWM 246VC DO204AC

TVS DIODE 154VWM 246VC DO204AC

Buy Now Datasheet
TVS Diodes - 13-P6KE180A/BTB-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

246V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Protection Diode - 144-P6KE180A/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE180A/B
TVS Protection Diode 144-P6KE180A/B
TVS DIODE 154VWM 246VC DO204AC Product overview: P6KE180A/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE180A/B can be used for catalog matching and distributor lookup.

TVS DIODE 154VWM 246VC DO204AC Product overview: P6KE180A/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE180A/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Unidir, 154V, 600W, Do-15-2 Rohs Compliant Yageo - 66AJ7670 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 154V, 600W, Do-15-2 Rohs Compliant Yageo
66AJ7670
Tvs Diode, Unidir, 154V, 600W, Do-15-2 Rohs Compliant Yageo 66AJ7670
TVS DIODE, UNIDIR, 154V, 600W, DO-15-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 154V, 600W, DO-15-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE180A/B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE180A/B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE180A/B
TVS DIODE 154VWM 246VC DO204AC

TVS DIODE 154VWM 246VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362114-P6KE180A/B 13-P6KE180A/BCT-ND 144-P6KE180A/B 66AJ7670 P6KE180A/B
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Protection Diode Tvs Diode, Unidir, 154V, 600W, Do-15-2 Rohs Compliant Yageo Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Box DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 246 volts 246 volts 246 volts
VBR 171 volts 171 volts 171 volts
Unlock Full Specs
to access all available technical data