27.7V Clamp 21.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.7V Clamp 21.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 20V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 20V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
TVS DIODE 17.1VWM 27.7VC DO204AC
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE20A-E3/54GITR-ND | 76K9330 | 05R5630 | P6KE20A-E3/54 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 20V, Do-204Ac, Full Reel; Product Range Vishay | Tvs Diode, 600W, 20V, Do-204Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 27.7 volts | 27.7 volts | ||
| VBR | 19 volts | 19 volts | 19 volts |