246V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
600W Bidirectional TVS Diode, 154V, DO-204AC, Through Hole Product overview: P6KE180CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 154V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 154V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE180CA-E3/54 can be used for catalog matching and distributor lookup.
DIODE, TVS, BI-DIRECTIONAL, 5W, 154V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 5W, 154V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
TVS DIODE 154VWM 246VC DO204AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE180CA-E3/54GITR-ND | 144-P6KE180CA-E3/54 | 17X9956 | P6KE180CA-E3/54 |
| Product Name | TVS Diodes | Through-Hole 600W 154V TVS Protection Diode | Diode, Tvs, Bi-Directional, 5W, 154V, Do-204Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 246 volts | 246 volts |