The P6KE200ARLG is an axial leaded transient voltage suppressor diode designed to protect voltage-sensitive components from high-energy transients, with a peak power dissipation of 600 W at 1 ms and a working peak reverse voltage of 171 V. It features a maximum clamp voltage of 274 V at the peak pulse current, a surge current rating of 100 A, and a response time typically under 1 ns. The device is housed in a void-free, transfer-molded thermosetting plastic CASE 017AA package, measuring 8.38 to 8.89 mm in body length and 0.94 to 1.09 mm in lead diameter, with polarity indicated by a cathode band. It operates over a temperature range of -55°C to +150°C, meets UL 497B for isolated loop circuit protection, and is Pb-free. The package is supplied in 4000-unit tape and reel format.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6KE series . The P6KExxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The P6KExxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range from 5.8 V to 171 V Peak Power Rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads arereadily solderable
Trans Voltage Suppressor Diode, 600W, 171V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 017AA-01, 2 PIN Product overview: P6KE200ARLG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE200ARLG can be used for catalog matching and distributor lookup.
274V Clamp 2.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085782-P6KE200ARLG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Axial
STAND-OFF Voltage (Vwm): 171V
Minimum Breakdown Voltage: 190V
Max Clamping Voltage: 274V
Peak Pulse Current(Ippm): 2.2A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Automation & Process Control, Medical, Computers & Computer Peripherals, Power Management, Consumer Electronics, Industrial
TVS DIODE 171VWM 274VC AXIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE200ARLG | 144-P6KE200ARLG | P6KE200ARLGOSTR-ND | 1085782-P6KE200ARLG | P6KE200ARLG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Series: P6KExxA - P6KE200ARLG | 600W 171V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - P6KE200ARLG | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | |||
| Package | T-18, Axial | Axial | Axial | ||
| Peak Pulse Power | 600 watts | 600 watts |