STMicroelectronics P6KE18CA TVS Diode
STMicroelectronics P6KE18CA TVS Diode
STMicroelectronics P6KE18CA TVS Diode
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 15.3V 600W BIDIR
Transient Voltage Suppressor, TVS, Transil P6KE Series, Bidirectional, 15.3 V, DO-15, 2, 17.1 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4859250 | 4859250P | 497-12046-1-ND | P6KE18CA | 26M2141 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Bidirectional, 15.3 V, Do-15, 2, 17.1 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | |
| Pin Count | 2 | 2 | |||
| Direction | Bidirectional |