Vishay Precision Group TVS - TVS - Diodes - P6KE220CA-E3/54 P6KE220CA-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 929872-P6KE220CA-E3/ 54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE220 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6KE220CA-E3/54GITR, P6KE220CA-E3/54-ND, P6KE220CA-E3/54GICT, P6KE220CAE354
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929872-P6KE220CA-E3/ 54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE220 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6KE220CA-E3/54GITR, P6KE220CA-E3/54-ND, P6KE220CA-E3/54GICT, P6KE220CAE354
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE220CA-E3/54 - 929872-P6KE220CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE220CA-E3/54
929872-P6KE220CA-E3/54
TVS - TVS - Diodes - P6KE220CA-E3/54 929872-P6KE220CA-E3/54
Manufacturer: Vishay Win Source Part Number: 929872-P6KE220CA-E3/ 54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE220 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6KE220CA-E3/54GITR, P6KE220CA-E3/54-ND, P6KE220CA-E3/54GICT, P6KE220CAE354

Manufacturer: Vishay
Win Source Part Number: 929872-P6KE220CA-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P6KE220
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P6KE220CA-E3/54GITR, P6KE220CA-E3/54-ND, P6KE220CA-E3/54GICT, P6KE220CAE354

Buy Now Datasheet
600W 185V 1.8A TVS Protection Diode - 144-P6KE220CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 185V 1.8A TVS Protection Diode
144-P6KE220CA-E3/54
600W 185V 1.8A TVS Protection Diode 144-P6KE220CA-E3/54
600W Bidirectional TVS Diode, 185V, DO-204AC, 1.8A Product overview: P6KE220CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 185V, 1.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 185V, 1.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE220CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 185V, DO-204AC, 1.8A Product overview: P6KE220CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 185V, 1.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 185V, 1.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE220CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE220CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE220CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE220CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE220CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE220CA-E3/54
TVS DIODE 185VWM 328VC DO204AC

TVS DIODE 185VWM 328VC DO204AC

Supplier's Site
Tvs Diode, 600W, 220V, Do-204Ac; Product Range Vishay - 05R5636 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 220V, Do-204Ac; Product Range Vishay
05R5636
Tvs Diode, 600W, 220V, Do-204Ac; Product Range Vishay 05R5636
TVS DIODE, 600W, 220V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:209V RoHS Compliant: Yes

TVS DIODE, 600W, 220V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:209V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 220V, Do-204Ac, Full Reel; Product Range Vishay - 76K9411 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 220V, Do-204Ac, Full Reel; Product Range Vishay
76K9411
Tvs Diode, 600W, 220V, Do-204Ac, Full Reel; Product Range Vishay 76K9411
TVS DIODE, 600W, 220V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 220V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
TVS DIODE 185VWM 328VC DO204AC

TVS DIODE 185VWM 328VC DO204AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 929872-P6KE220CA-E3/54 144-P6KE220CA-E3/54 P6KE220CA-E3/54GICT-ND P6KE220CA-E3/54 05R5636 76K9411 P6KE220CA-E3/54
Product Name TVS - TVS - Diodes - P6KE220CA-E3/54 600W 185V 1.8A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 220V, Do-204Ac; Product Range Vishay Tvs Diode, 600W, 220V, Do-204Ac, Full Reel; Product Range Vishay TVS Diodes
Package DO-15; DO-204AC (DO-15) Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC DO-204AC DO-15; DO-204AC, DO-15, Axial
Tj -55 to 175 C (-67 to 347 F) -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data