Vishay Precision Group 600W 18.9V TVS Protection Diode P6KE18A-E3/54

Description
600W TVS Diode, Unidirectional, 18.9V Breakdown, DO-204AC Product overview: P6KE18A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE18A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, Unidirectional, 18.9V Breakdown, DO-204AC Product overview: P6KE18A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE18A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 18.9V TVS Protection Diode - 144-P6KE18A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 18.9V TVS Protection Diode
144-P6KE18A-E3/54
600W 18.9V TVS Protection Diode 144-P6KE18A-E3/54
600W TVS Diode, Unidirectional, 18.9V Breakdown, DO-204AC Product overview: P6KE18A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE18A-E3/54 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 18.9V Breakdown, DO-204AC Product overview: P6KE18A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE18A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6997963 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997963
TVS Diodes 6997963
Unidirectional TVS 600W 18V DO-15

Unidirectional TVS 600W 18V DO-15

Supplier's Site
TVS Diodes - 6997963P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997963P
TVS Diodes 6997963P
Unidirectional TVS 600W 18V DO-15

Unidirectional TVS 600W 18V DO-15

Supplier's Site
TVS Diodes - 1777326 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777326
TVS Diodes 1777326
Unidirectional TVS 600W 18V DO-15

Unidirectional TVS 600W 18V DO-15

Supplier's Site
TVS Diodes - P6KE18A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE18A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE18A-E3/54 - 1085779-P6KE18A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE18A-E3/54
1085779-P6KE18A-E3/54
TVS - TVS - Diodes - P6KE18A-E3/54 1085779-P6KE18A-E3/54
Manufacturer: Vishay Win Source Part Number: 1085779-P6KE18A-E3/5 4 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 23.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1085779-P6KE18A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25.2V
Peak Pulse Current(Ippm): 23.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
600W,18V 5%,UNIDIR,AXIAL TVS - 70217580 - Allied Electronics, Inc.
Fort Worth, TX, USA
600W,18V 5%,UNIDIR,AXIAL TVS
70217580
600W,18V 5%,UNIDIR,AXIAL TVS 70217580
600W,18V 5%,UNIDIR,AXIAL TVS

600W,18V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE18A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE18A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE18A-E3/54
TVS DIODE 15.3VWM 25.2VC DO204AC

TVS DIODE 15.3VWM 25.2VC DO204AC

Supplier's Site
Tvs Diode, 600W, 18V, Do-204Ac; Product Range Vishay - 76K9289 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 18V, Do-204Ac; Product Range Vishay
76K9289
Tvs Diode, 600W, 18V, Do-204Ac; Product Range Vishay 76K9289
TVS DIODE, 600W, 18V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 18V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE18A-E3/54 6997963 6997963P P6KE18A-E3/54GICT-ND 1085779-P6KE18A-E3/54 70217580 P6KE18A-E3/54 76K9289
Product Name 600W 18.9V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - P6KE18A-E3/54 600W,18V 5%,UNIDIR,AXIAL TVS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 18V, Do-204Ac; Product Range Vishay
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel Do-204ac DO-204 DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15) DO-204AC
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data