Vishay Precision Group 600W 210V TVS Protection Diode P6KE200A-E3/54

Description
600W TVS Diode, Unidirectional, 210V Breakdown, DO-204AC Product overview: P6KE200A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 210V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 210V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE200A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, Unidirectional, 210V Breakdown, DO-204AC Product overview: P6KE200A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 210V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 210V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE200A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 210V TVS Protection Diode - 144-P6KE200A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 210V TVS Protection Diode
144-P6KE200A-E3/54
600W 210V TVS Protection Diode 144-P6KE200A-E3/54
600W TVS Diode, Unidirectional, 210V Breakdown, DO-204AC Product overview: P6KE200A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 210V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 210V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE200A-E3/54 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 210V Breakdown, DO-204AC Product overview: P6KE200A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 210V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 210V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE200A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE200A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE200A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes P6KE200A-E3/54
TVS DIODE 171VWM 274VC DO204AC

TVS DIODE 171VWM 274VC DO204AC

Supplier's Site Datasheet
Tvs Diode, 600W, 200V, Do-204Ac; Product Range Vishay - 05R5632 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 200V, Do-204Ac; Product Range Vishay
05R5632
Tvs Diode, 600W, 200V, Do-204Ac; Product Range Vishay 05R5632
TVS DIODE, 600W, 200V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:190VRoHS Compliant: Yes

TVS DIODE, 600W, 200V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:190VRoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 200V, Do-204Ac, Full Reel; Product Range Vishay - 76K9354 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 200V, Do-204Ac, Full Reel; Product Range Vishay
76K9354
Tvs Diode, 600W, 200V, Do-204Ac, Full Reel; Product Range Vishay 76K9354
TVS DIODE, 600W, 200V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 200V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE200A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE200A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE200A-E3/54
TVS DIODE 171VWM 274VC DO204AC

TVS DIODE 171VWM 274VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE200A-E3/54 P6KE200A-E3/54GITR-ND P6KE200A-E3/54 05R5632 76K9354 P6KE200A-E3/54
Product Name 600W 210V TVS Protection Diode TVS Diodes TVS Diodes Tvs Diode, 600W, 200V, Do-204Ac; Product Range Vishay Tvs Diode, 600W, 200V, Do-204Ac, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC, DO-15, Axial DO-204AC DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data