TVS Diode Bidirectional 600W 200V DO-15
TVS Diode Bidirectional 600W 200V DO-15
TVS Diode Bidirectional 600W 200V DO-15
353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Transient Voltage Suppressor, TVS, Transil P6KE Series, Bidirectional, 171 V, DO-15, 2, 190 V RoHS Compliant: Yes
TVS DIODE 171VWM 353VC DO15
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4859272 | 4859272P | 497-12770-3-ND | 26M2143 | P6KE200CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Bidirectional, 171 V, Do-15, 2, 190 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Direction | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | |
| Pin Count | 2 | 2 |