Manufacturer: ON Semiconductor
Win Source Part Number: 1234592-P6KE16AG
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: T-18, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13.6V
Current - Peak Pulse (10/1000μs): 27A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: P6KE16AG
Categories: Circuit Protection
Minimum Breakdown Voltage: 15.2V
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: Axial
Maximum Clamping Voltage: 22.5V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
600W TVS Diode, Unidirectional, 15.2V Breakdown, 22.5V Clamp, Axial Product overview: P6KE16AG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.2V, 22.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.2V, 22.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16AG can be used for catalog matching and distributor lookup.
22.5V Clamp 27A (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 13.6VWM 22.5VC AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1234592-P6KE16AG | 144-P6KE16AG | P6KE16AG-ND | P6KE16AG |
| Product Name | TVS - TVS - Diodes - P6KE16AG | 600W 15.2V 22.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 22.5 volts | 22.5 volts | 22.5 volts | |
| VBR | 15.2 volts | 15.2 volts | 15.2 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |