DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 190 200 210 220 230 240 245 246 247 248 249 250 251 252 253 254 255 256 257 260 270 280 290 300 310 350 400 417
Product Name Notes
45.7V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount SMA
47.7V Clamp 9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
482V Clamp 620mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
482V Clamp 850mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
482V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
482V Clamp 900mA Ipp Tvs Diode Surface Mount SMA
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount SMA
49.9V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
49.9V Clamp 8.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
506.1V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
52.4V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
52V Clamp 8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
53.9V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.9V Clamp 7.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.9V Clamp 7.6A Ipp Tvs Diode Surface Mount SMA
53.9V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.9V Clamp 7.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
548V Clamp 550mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
548V Clamp 750mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
548V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
548V Clamp 800mA Ipp Tvs Diode Surface Mount SMA
56.4V Clamp 7.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
56.6V Clamp 7.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
575.4V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
59.3V Clamp 6.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
59.3V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
59.3V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA
59.3V Clamp 7.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
59.3V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 680mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 700mA Ipp Tvs Diode Surface Mount SMA
62.27V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
632.1V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.8V Clamp 5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
64.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.8V Clamp 6.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.8V Clamp 6.3A Ipp Tvs Diode Surface Mount SMA
64.8V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
658V Clamp 460mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
658V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
68.04V Clamp 6.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
690.9V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
698V Clamp 430mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
70.1V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
70.1V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
70.1V Clamp 5.8A Ipp Tvs Diode Surface Mount SMA
70.1V Clamp 6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
70.1V Clamp 6A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
725V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
73.5V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
73.61V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
732.9V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
760V Clamp 520mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
761.25V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
777V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA
77V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
798V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
80.85V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 26.8VWM 47.7V DO214AC
TVS DIODE 28.2VWM 45.7V DO214AC
TVS DIODE 284VWM 504VC DO214AC
TVS DIODE 29.1VWM 52VC DO214AC
TVS DIODE 30.8VWM 49.9VC SMA
TVS DIODE 30.8VWM DO214AC
TVS DIODE 300VWM 482VC DO214AC
TVS DIODE 31.6VWM 56.4V DO214AC
TVS DIODE 324VWM 574VC DO214AC
TVS DIODE 33.3VWM 53.9V DO214AC
TVS DIODE 34.8VWM 61.9V DO214AC
TVS DIODE 342VWM 548VC DO214AC
TVS DIODE 356VWM 631VC DO214AC
TVS DIODE 36.8VWM 59.3V DO214AC
TVS DIODE 376VWM 602VC DO214AC
TVS DIODE 376VWM 602VC SMA
TVS DIODE 38.1VWM 67.8V DO214AC
TVS DIODE 388VWM 686VC DO214AC
TVS DIODE 40.2VWM 64.8V DO214AC
TVS DIODE 40.2VWM 64.8VC SMA
TVS DIODE 408VWM 658VC DO214AC
TVS DIODE 41.3VWM 73.5V DO214AC
TVS DIODE 429VWM 764VC DO214AC
TVS DIODE 43.6VWM 70.1V DO214AC
TVS DIODE 434VWM 698VC DO214AC
TVS DIODE 445VWM 793VC DO214AC
TVS DIODE 45.4VWM 80.5V DO214AC
TVS DIODE 450VWM 725VC DO214AC
TVS DIODE 459VWM 740VC DO214AC
TVS DIODE 467VWM 760VC DO214AC
TVS DIODE 47.8VWM 77VC DO214AC
TVS DIODE 477VWM 725VC DO214AC
TVS DIODE 477VWM 729VC DO214AC
TVS DIODE 495VWM 760VC DO214AC
TVS, UNI-DIR, 400W, 300V, DO-214
TVS, UNI-DIR, 400W, 342V, DO-214
TVS, UNI-DIR, 400W, 408V, DO-214

<< Prev Next >>