P6KE, DO-204AC, 13.6V, 22.5V, BO Product overview: P6KE16CA/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.6V, 22.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 13.6V, 22.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16CA/B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362028-P6KE16CA/B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: P6KE
Package: Box
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13.6V
Voltage - Breakdown (Min): 15.2V
Voltage - Clamping (Max) @ Ipp: 22.5V
Current - Peak Pulse (10/1000µs): 27.1A
Power - Peak Pulse: 600W
Power Line Protection: No
22.5V Clamp 27.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 13.6VWM 22.5V DO204AC
TVS DIODE, BIDIR, 13.6V, 600W, DO-15-2 ROHS COMPLIANT: YES
P6KE, DO-204AC, 13.6V, 22.5V, BO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6KE16CA/B | 1362028-P6KE16CA/B | 13-P6KE16CA/BTB-ND | 66AJ7666 | P6KE16CA/B |
| Product Name | 13.6V 22.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 13.6V, 600W, Do-15-2 Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Box | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |