Manufacturer: Littelfuse Inc.
Win Source Part Number: 929870-P6KE20CA-B
Series: P6KE
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
HTSUS: 8541.10.0080
Other Part Number: P6KE20CA-B-ND, F6117, -P6KE20CA-B
27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 17.1VWM 27.7VC DO204AC
TVS DIODE, 600W, 17.1V, BIDIR, DO-204AC; Product Range:P6KE series; TVS Polarity:Bidirection
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 929870-P6KE20CA-B | F6117-ND | P6KE20CA-B | 33AC0818 |
| Product Name | TVS - TVS - Diodes - P6KE20CA-B | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 17.1V, Bidir, Do-204Ac; Product Range Littelfuse |
| Package | DO-15; DO-204AC (DO-15) | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | |||
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 27.7 volts | 27.7 volts | 27.7 volts |