Comchip Technology Corporation TVS Diodes P6KE200A-HF

Description
274V Clamp 2.19A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
274V Clamp 2.19A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE200A-HF-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE200A-HF-ND
TVS Diodes P6KE200A-HF-ND
274V Clamp 2.19A Ipp Tvs Diode Through Hole DO-15

274V Clamp 2.19A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1083626-P6KE200A-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1083626-P6KE200A-HF
Circuit Protection - TVS - Diodes 1083626-P6KE200A-HF
Win Source Part Number: 1083626-P6KE200A-HF Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Box (TB) Applications: General Purpose Standard Package: 3,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Voltage - Breakdown (Min): 190V Voltage - Clamping (Max) @ Ipp: 274V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.19A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): P6KE200A; P6SMB200A-E3/5B; SMBJP6KE200A-TP; P6SMB200A; P6KE200AG; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Base Product Number: P6KE200

Win Source Part Number: 1083626-P6KE200A-HF
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 3,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Voltage - Breakdown (Min): 190V
Voltage - Clamping (Max) @ Ipp: 274V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.19A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): P6KE200A; P6SMB200A-E3/5B; SMBJP6KE200A-TP; P6SMB200A; P6KE200AG;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: P6KE200

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE200A-HF-ND 1083626-P6KE200A-HF
Product Name TVS Diodes Circuit Protection - TVS - Diodes
Configuration Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial
Peak Pulse Power 600 watts 600 watts
VC 274 volts 274 volts
Unlock Full Specs
to access all available technical data