Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791204-P6KE180A-E3/7
Series: TransZorb
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 154V
Current - Peak Pulse (10/1000μs): 2.4A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6KE180A
Categories: Circuit Protection
Minimum Breakdown Voltage: 171V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 246V
Alternative Parts (Cross-Reference): P6KE180A; P6KE180A-TP; P6KE180A-AP-HF;
Introduction Date: January 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
246V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
246V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS Diode, 600W, Unidirectional, 154V, DO-204AC Product overview: P6KE180A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 154V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 154V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE180A-E3/73 can be used for catalog matching and distributor lookup.
TVS DIODE 154VWM 246VC DO204AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 791204-P6KE180A-E3/73 | P6KE180A-E3/73GITB-ND | 144-P6KE180A-E3/73 | P6KE180A-E3/73 |
| Product Name | TVS - TVS - Diodes - P6KE180A-E3/73 | TVS Diodes | 600W 154V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 246 volts | 246 volts | 246 volts | |
| VBR | 171 volts | 171 volts | 171 volts |