328V Clamp 1.9A Ipp Tvs Diode Through Hole DO-15
328V Clamp 1.9A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 185VWM 328VC DO15
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE220A-TPMSCT-ND | P6KE220A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 328 volts | 328 volts |