Vishay Precision Group Circuit Protection - TVS - Diodes P6KE20CA-E3/54

Description
Win Source Part Number: 1014191-P6KE20CA-E3/ 54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17.1V Voltage - Breakdown (Min): 19V Voltage - Clamping (Max) @ Ipp: 27.7V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 21.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: P6KE20CA-E3/54GITR,P 6KE20CA-E3/54-ND,P6K E20CA-E3/54GICT,P6KE 20CAE354 Base Product Number: P6KE20
Request a Quote Datasheet
Description
Win Source Part Number: 1014191-P6KE20CA-E3/ 54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17.1V Voltage - Breakdown (Min): 19V Voltage - Clamping (Max) @ Ipp: 27.7V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 21.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: P6KE20CA-E3/54GITR,P 6KE20CA-E3/54-ND,P6K E20CA-E3/54GICT,P6KE 20CAE354 Base Product Number: P6KE20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1014191-P6KE20CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1014191-P6KE20CA-E3/54
Circuit Protection - TVS - Diodes 1014191-P6KE20CA-E3/54
Win Source Part Number: 1014191-P6KE20CA-E3/ 54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17.1V Voltage - Breakdown (Min): 19V Voltage - Clamping (Max) @ Ipp: 27.7V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 21.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: P6KE20CA-E3/54GITR,P 6KE20CA-E3/54-ND,P6K E20CA-E3/54GICT,P6KE 20CAE354 Base Product Number: P6KE20

Win Source Part Number: 1014191-P6KE20CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17.1V
Voltage - Breakdown (Min): 19V
Voltage - Clamping (Max) @ Ipp: 27.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 21.7A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: P6KE20CA-E3/54GITR,P6KE20CA-E3/54-ND,P6KE20CA-E3/54GICT,P6KE20CAE354
Base Product Number: P6KE20

Buy Now Datasheet
600W 21V TVS Protection Diode - 144-P6KE20CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 21V TVS Protection Diode
144-P6KE20CA-E3/54
600W 21V TVS Protection Diode 144-P6KE20CA-E3/54
600W Bidirectional TVS Diode, 19-21V Breakdown, DO-204AC Product overview: P6KE20CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 21V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 21V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE20CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 19-21V Breakdown, DO-204AC Product overview: P6KE20CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 21V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 21V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE20CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE20CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 21.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

27.7V Clamp 21.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE20CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 21.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

27.7V Clamp 21.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE20CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE20CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE20CA-E3/54
TVS DIODE 17.1VWM 27.7VC DO204AC

TVS DIODE 17.1VWM 27.7VC DO204AC

Supplier's Site
Tvs Diode, 600W, 20V, Do-204Ac; Tvs Polarity Vishay - 76K9342 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 20V, Do-204Ac; Tvs Polarity Vishay
76K9342
Tvs Diode, 600W, 20V, Do-204Ac; Tvs Polarity Vishay 76K9342
TVS DIODE, 600W, 20V, DO-204AC; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:17V; Breakdown Voltage Range:19V to 21V; Clamping Voltage Vc Max:27.7V; Peak Pulse Current Ippm:21.7A; Diode Case Style:DO-204AC RoHS Compliant: Yes

TVS DIODE, 600W, 20V, DO-204AC; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:17V; Breakdown Voltage Range:19V to 21V; Clamping Voltage Vc Max:27.7V; Peak Pulse Current Ippm:21.7A; Diode Case Style:DO-204AC RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 20V, Do-204Ac; Product Range Vishay - 05R5631 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 20V, Do-204Ac; Product Range Vishay
05R5631
Tvs Diode, 600W, 20V, Do-204Ac; Product Range Vishay 05R5631
TVS DIODE, 600W, 20V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:19V RoHS Compliant: Yes

TVS DIODE, 600W, 20V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:19V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1014191-P6KE20CA-E3/54 144-P6KE20CA-E3/54 P6KE20CA-E3/54GITR-ND P6KE20CA-E3/54 76K9342 05R5631
Product Name Circuit Protection - TVS - Diodes 600W 21V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 20V, Do-204Ac; Tvs Polarity Vishay Tvs Diode, 600W, 20V, Do-204Ac; Product Range Vishay
Package DO-204AC, DO-15, Axial Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC DO-204AC
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 27.7 volts 27.7 volts 27.7 volts 27.7 volts
VBR 19 volts 19 volts 19 volts 19 to 21 volts 19 volts
Tj -55 to 175 C (-67 to 347 F) -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data