Manufacturer: Micro Commercial Co
Win Source Part Number: 1334931-P6KE200A-TP
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 4,000
Mounting: Through Hole
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Voltage - Breakdown (Min): 190V
Voltage - Clamping (Max) @ Ipp: 274V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.2A
Supplier Device Package: DO-15
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-204AC, DO-15, Axial
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1505-P6KE200A-TP-CHP
Base Product Number: P6KE200
RoHS Status: ROHS3 Compliant
TVS DIODE 171VWM 274VC DO15 Product overview: P6KE200A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE200A-TP can be used for catalog matching and distributor lookup.
274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-15
274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 171VWM 274VC DO15
TVS DIODE 171VWM 274VC DO15
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334931-P6KE200A-TP | 144-P6KE200A-TP | P6KE200A-TPMSCT-ND | P6KE200A-TP | P6KE200A-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| Package | DO-15; DO-204AC, DO-15, Axial | Tape & Reel (TR) | DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 274 volts | 274 volts | 274 volts | 274 volts | |
| VBR | 190 volts | 190 volts | 190 volts | 190 volts |