328V Clamp 1.83A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 185VWM 328VC DO15
TVS DIODE, UNIDIR, 185V, DO-15 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE220A-T-ND | P6KE220A-T | 29AK4536 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 185V, Do-15 Rohs Compliant Diodes Inc. |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 328 volts | 328 volts |