Vishay Precision Group TVS Diodes P6KE18CA-E3/54

Description
TVS Diode Bidirectional 600W 18V DO-15
Request a Quote Datasheet
Description
TVS Diode Bidirectional 600W 18V DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6997972P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997972P
TVS Diodes 6997972P
TVS Diode Bidirectional 600W 18V DO-15

TVS Diode Bidirectional 600W 18V DO-15

Supplier's Site
TVS Diodes - 1777327 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777327
TVS Diodes 1777327
TVS Diode Bidirectional 600W 18V DO-15

TVS Diode Bidirectional 600W 18V DO-15

Supplier's Site
TVS Diodes - 112-P6KE18CA-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - 112-P6KE18CA-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
600W 18.9V TVS Protection Diode - 144-P6KE18CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 18.9V TVS Protection Diode
144-P6KE18CA-E3/54
600W 18.9V TVS Protection Diode 144-P6KE18CA-E3/54
600W Bidirectional TVS Diode, 18.9V Breakdown, DO-204AC Product overview: P6KE18CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE18CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 18.9V Breakdown, DO-204AC Product overview: P6KE18CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE18CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1024856-P6KE18CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1024856-P6KE18CA-E3/54
Circuit Protection - TVS - Diodes 1024856-P6KE18CA-E3/54
Win Source Part Number: 1024856-P6KE18CA-E3/ 54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 25.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 23.8A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): P6KE18CA; SMBJ15CA; SMBJ15CA-E3/52; SMBJ15CA-13-F; SMBJ14CA; SMBJ14CA-13-F; TPSMB18CAP6KE18CA-E3 54; P6KE18CAE3/54; P6KE18CAE354; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-P6KE18CA-E3/54DK RINACTIVE,112-P6KE18 CA-E3/54TR,P6KE18CAE 354,112-P6KE18CA-E3/ 54CT,P6KE18CA-E3/54G ICT,P6KE18CA-E3/54GI TR,P6KE18CA-E3/54-ND ,P6KE18CA-E3/54GICT- ND,P6KE18CA-E3/54GIT R-ND Base Product Number: P6KE18

Win Source Part Number: 1024856-P6KE18CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15.3V
Voltage - Breakdown (Min): 17.1V
Voltage - Clamping (Max) @ Ipp: 25.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.8A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): P6KE18CA; SMBJ15CA; SMBJ15CA-E3/52; SMBJ15CA-13-F; SMBJ14CA; SMBJ14CA-13-F; TPSMB18CAP6KE18CA-E354; P6KE18CAE3/54; P6KE18CAE354;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-P6KE18CA-E3/54DKRINACTIVE,112-P6KE18CA-E3/54TR,P6KE18CAE354,112-P6KE18CA-E3/54CT,P6KE18CA-E3/54GICT,P6KE18CA-E3/54GITR,P6KE18CA-E3/54-ND,P6KE18CA-E3/54GICT-ND,P6KE18CA-E3/54GITR-ND
Base Product Number: P6KE18

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
P6KE18CA-E3/54
TVS Diodes / ESD Suppressors P6KE18CA-E3/54
TVS Diodes / ESD Suppressors 600W 18V Bidirect

TVS Diodes / ESD Suppressors 600W 18V Bidirect

Buy Now Datasheet
Tvs Diode, 600W, 18V, Do-204Ac; Product Range Vishay - 05R5629 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 18V, Do-204Ac; Product Range Vishay
05R5629
Tvs Diode, 600W, 18V, Do-204Ac; Product Range Vishay 05R5629
TVS DIODE, 600W, 18V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 18V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 18V, Do-204Ac, Full Reel; Product Range Vishay - 76K9299 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 18V, Do-204Ac, Full Reel; Product Range Vishay
76K9299
Tvs Diode, 600W, 18V, Do-204Ac, Full Reel; Product Range Vishay 76K9299
TVS DIODE, 600W, 18V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 18V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE18CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE18CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE18CA-E3/54
TVS DIODE 15.3VWM 25.2VC DO204AC

TVS DIODE 15.3VWM 25.2VC DO204AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 6997972P 1777327 112-P6KE18CA-E3/54CT-ND 144-P6KE18CA-E3/54 1024856-P6KE18CA-E3/54 P6KE18CA-E3/54 05R5629 P6KE18CA-E3/54
Product Name TVS Diodes TVS Diodes TVS Diodes 600W 18.9V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes / ESD Suppressors Tvs Diode, 600W, 18V, Do-204Ac; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Direction Bidirectional Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package DO-15; DO-15 Do-15 DO-204AC, DO-15, Axial Tape and Reel DO-204AC, DO-15, Axial DO-204AC DO-204AC DO-15; DO-204AC (DO-15)
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data