246V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
246V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
600W Unidirectional TVS Diode, 189V Breakdown, DO-204AC Product overview: P6KE180A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 189V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 189V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE180A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 154VWM 246VC DO204AC
DIODE, TVS, UNIDIRECTIONAL, 5W, 154V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
DIODE, TVS, UNIDIRECTIONAL, 5W, 154V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
TVS DIODE 154VWM 246VC DO204AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE180A-E3/54GITR-ND | 144-P6KE180A-E3/54 | P6KE180A-E3/54 | 17X9955 | 76K9311 | P6KE180A-E3/54 |
| Product Name | TVS Diodes | 600W 189V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unidirectional, 5W, 154V, Do-204Ac; Product Range Vishay | Diode, Tvs, Unidirectional, 5W, 154V, Do-204Ac, Full Reel; Product Range Vishay | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 246 volts | 246 volts | 246 volts | |||
| VBR | 171 volts | 171 volts | 171 volts |