246V Clamp 2.4A (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 154VWM 246VC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE180AG-ND | P6KE180AG |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | T-18, Axial | Axial |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 246 volts | 246 volts |