Manufacturer: Diodes Incorporated
Win Source Part Number: 1234601-P6KE20A-T
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
TVS DIODE 17.1VWM 27.7VC DO15 Product overview: P6KE20A-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE20A-T can be used for catalog matching and distributor lookup.
27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 17.1VWM 27.7VC DO15
TVS DIODE, UNIDIR, 17.1V, DO-15 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1234601-P6KE20A-T | 144-P6KE20A-T | P6KE20ADITR-ND | P6KE20A-T | 29AK4532 |
| Product Name | TVS - TVS - Diodes - P6KE20A-T | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 17.1V, Do-15 Rohs Compliant Diodes Inc. |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | DO-204AC, DO-15, Axial | DO-15; DO-15 | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |