Manufacturer: Micro Commercial Co
Win Source Part Number: 791205-P6KE20A-TP
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17.1V
Current - Peak Pulse (10/1000μs): 22A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6KE20A
Categories: Circuit Protection
Minimum Breakdown Voltage: 19V
Manufacturer Package: DO-15
Maximum Clamping Voltage: 27.7V
Alternative Parts (Cross-Reference): P6KE20A A0G; P6KE20A R0; P6KE20A R0G; P6KE20A;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs
27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-15
27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 17.1VWM 27.7VC DO15
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 791205-P6KE20A-TP | P6KE20A-TPMSCT-ND | P6KE20A-TP |
| Product Name | TVS - TVS - Diodes - P6KE20A-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 27.7 volts | 27.7 volts | 27.7 volts |
| VBR | 19 volts | 19 volts | 19 volts |