TVS DIODE 171VWM 274VC DO204AC
TVS DIODE 171VWM 274VC DO204AC
TVS, Uni-Dir, 600W, 171V, DO-204AC (DO-15)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-P6KE200ATR-ND | 1602-P6KE200A |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 274 volts | |
| VBR | 190 volts |