The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
TVS DIODE 136VWM 219VC DO204AC
219V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
219V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
| Littelfuse, Inc. | ODG (Origin Data Global) | DigiKey | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE160A | P6KE160A | P6KE160ALFCT-ND |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes |
| VR | 136 volts | ||
| VBR | 152 to 168 volts | 152 volts | 152 volts |
| PD | 600000 milliwatts | ||
| Direction | Unidirectional | ||
| Package | DO-15; DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |