TVS DIODE 10.2VWM 16.7V DO204AC
TVS DIODE 10.2VWM 16.7V DO204AC
TVS DIODE 10.2VWM 16.7V DO204AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P6KE12ATB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts |
| VC | 16.7 volts |