Unidirectional 600W TVS diode,P6KE150A
Unidirectional 600W TVS diode,P6KE150A
Unidirectional 600W TVS diode,P6KE150A
265V Clamp 15A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
265V Clamp 15A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Trans Voltage Suppressor Diode, 600W, 128V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC
Transient Voltage Suppressor, TVS, Transil P6KE Series, Unidirectional, 128 V, DO-15, 2, 143 V RoHS Compliant: Yes
TVS DIODE 128VWM 265VC DO15
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4859193 | 4859193P | 497-11384-1-ND | P6KE150A | 59M7579 | P6KE150A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Unidirectional, 128 V, Do-15, 2, 143 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | |||
| Direction | Unidirectional | Unidirectional | ||||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | ||
| Pin Count | 2 | 2 | ||||
| Peak Pulse Power | 600 watts | 600 watts |