Manufacturer: Micro Commercial Co
Win Source Part Number: 1085738-P6KE110CA-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 94V
Minimum Breakdown Voltage: 105V
Max Clamping Voltage: 152V
Peak Pulse Current(Ippm): 4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
152V Clamp 4A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 94VWM 152VC DO15
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085738-P6KE110CA-TP | P6KE110CA-TPMSTR-ND | P6KE110CA-TP |
| Product Name | TVS - TVS - Diodes - P6KE110CA-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 |
| VWM | 94 volts | ||
| IPPM | 4 amps | ||
| VC | 152 volts | 152 volts | 152 volts |
| VBR | 105 volts | 105 volts | 105 volts |