219V Clamp 2.7A (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 136VWM 219VC AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE160ARL-ND | P6KE160ARL |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | T-18, Axial | Axial |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 219 volts | 219 volts |