Manufacturer: Littelfuse Inc.
Win Source Part Number: 888398-P6KE130A-B
Series: P6KE
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
HTSUS: 8541.10.0080
Other Part Number: P6KE130A-BLF, -P6KE130A-B
179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Trans Voltage Suppressor Diode, 600W, 111V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, PLASTIC, DO-15, 2 PIN Product overview: P6KE130A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 111V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 111V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE130A-B can be used for catalog matching and distributor lookup.
TVS DIODE 111VWM 179VC DO204AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 888398-P6KE130A-B | P6KE130A-BLF-ND | 144-P6KE130A-B | P6KE130A-B |
| Product Name | TVS - TVS - Diodes - P6KE130A-B | TVS Diodes | 600W 111V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-15; DO-204AC (DO-15) | DO-204AC, DO-15, Axial | Bulk | DO-15; DO-204AC (DO-15) |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | Single | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |