22.5V Clamp 27A Ipp Tvs Diode Through Hole DO-15
TVS DIODE, 600W, 13.6V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE16ATR-ND | 99AC9495 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 13.6V, Unidir, Do-204Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-204AC |
| Peak Pulse Power | 600 watts | |
| VC | 22.5 volts | 22.5 volts |
| VBR | 15.2 volts |