Vishay Precision Group Circuit Protection - TVS - Diodes P6KE15CA-E3/54

Description
Win Source Part Number: 975010-P6KE15CA-E3/5 4 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.8V Voltage - Breakdown (Min): 14.3V Voltage - Clamping (Max) @ Ipp: 21.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 28.3A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: P6KE15CA-E3/54GICT,P 6KE15CA-E3/54GITR-ND ,112-P6KE15CA-E3/54C T,P6KE15CAE354,112-P 6KE15CA-E3/54TR,112- P6KE15CA-E3/54DKR,P6 KE15CA-E3/54GICT-ND, P6KE15CA-E3/54GITR,P 6KE15CA-E3/54-ND Base Product Number: P6KE15
Request a Quote Datasheet
Description
Win Source Part Number: 975010-P6KE15CA-E3/5 4 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.8V Voltage - Breakdown (Min): 14.3V Voltage - Clamping (Max) @ Ipp: 21.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 28.3A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: P6KE15CA-E3/54GICT,P 6KE15CA-E3/54GITR-ND ,112-P6KE15CA-E3/54C T,P6KE15CAE354,112-P 6KE15CA-E3/54TR,112- P6KE15CA-E3/54DKR,P6 KE15CA-E3/54GICT-ND, P6KE15CA-E3/54GITR,P 6KE15CA-E3/54-ND Base Product Number: P6KE15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 975010-P6KE15CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
975010-P6KE15CA-E3/54
Circuit Protection - TVS - Diodes 975010-P6KE15CA-E3/54
Win Source Part Number: 975010-P6KE15CA-E3/5 4 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.8V Voltage - Breakdown (Min): 14.3V Voltage - Clamping (Max) @ Ipp: 21.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 28.3A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: P6KE15CA-E3/54GICT,P 6KE15CA-E3/54GITR-ND ,112-P6KE15CA-E3/54C T,P6KE15CAE354,112-P 6KE15CA-E3/54TR,112- P6KE15CA-E3/54DKR,P6 KE15CA-E3/54GICT-ND, P6KE15CA-E3/54GITR,P 6KE15CA-E3/54-ND Base Product Number: P6KE15

Win Source Part Number: 975010-P6KE15CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Voltage - Breakdown (Min): 14.3V
Voltage - Clamping (Max) @ Ipp: 21.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 28.3A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: P6KE15CA-E3/54GICT,P6KE15CA-E3/54GITR-ND,112-P6KE15CA-E3/54CT,P6KE15CAE354,112-P6KE15CA-E3/54TR,112-P6KE15CA-E3/54DKR,P6KE15CA-E3/54GICT-ND,P6KE15CA-E3/54GITR,P6KE15CA-E3/54-ND
Base Product Number: P6KE15

Buy Now Datasheet
TVS Diodes - 112-P6KE15CA-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - 112-P6KE15CA-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
600W 15.8V 21.2V TVS Protection Diode - 144-P6KE15CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 15.8V 21.2V TVS Protection Diode
144-P6KE15CA-E3/54
600W 15.8V 21.2V TVS Protection Diode 144-P6KE15CA-E3/54
600W Bidirectional TVS Diode, 15.8V Breakdown, 21.2V Clamp, DO-204AC Product overview: P6KE15CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.8V, 21.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.8V, 21.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE15CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 15.8V Breakdown, 21.2V Clamp, DO-204AC Product overview: P6KE15CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.8V, 21.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.8V, 21.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE15CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6997969P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997969P
TVS Diodes 6997969P
Vishay P6KE15CA-E3/54 TVS Diode

Vishay P6KE15CA-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 1652293 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652293
TVS Diodes 1652293
Vishay P6KE15CA-E3/54 TVS Diode

Vishay P6KE15CA-E3/54 TVS Diode

Supplier's Site
Tvs Diode, 600W, 15V, Do-204Ac, Full Reel; Product Range Vishay - 76K9184 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 15V, Do-204Ac, Full Reel; Product Range Vishay
76K9184
Tvs Diode, 600W, 15V, Do-204Ac, Full Reel; Product Range Vishay 76K9184
TVS DIODE, 600W, 15V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 15V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 15V, Do-204Ac; Product Range Vishay - 05R5625 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 15V, Do-204Ac; Product Range Vishay
05R5625
Tvs Diode, 600W, 15V, Do-204Ac; Product Range Vishay 05R5625
TVS DIODE, 600W, 15V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 15V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE15CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE15CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE15CA-E3/54
TVS DIODE 12.8VWM 21.2VC DO204AC

TVS DIODE 12.8VWM 21.2VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 975010-P6KE15CA-E3/54 112-P6KE15CA-E3/54TR-ND 144-P6KE15CA-E3/54 6997969P 1652293 76K9184 P6KE15CA-E3/54
Product Name Circuit Protection - TVS - Diodes TVS Diodes 600W 15.8V 21.2V TVS Protection Diode TVS Diodes TVS Diodes Tvs Diode, 600W, 15V, Do-204Ac, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-15 Do-15 DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 21.2 volts 21.2 volts 21.2 volts
VBR 14.3 volts 14.3 volts 14.3 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -65 C (-85 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data