TVS DIODE 111VWM 179VC DO204AC
179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio
TVS DIODE 111VWM 179VC DO204AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P6KE130AHE3/54CT-ND | 09N1653 | P6KE130AHE3/54 |
| Product Name | TVS Diodes | Transient Voltage Suppression Diode; Tvs Polarity Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 179 volts | 179 volts | |
| VBR | 124 volts | 124 volts | 124 volts |