Vishay Intertechnology, Inc. TVS Diodes P6KE15A-E3/73

Description
21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE15A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE15A-E3/73 - 1085759-P6KE15A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE15A-E3/73
1085759-P6KE15A-E3/73
TVS - TVS - Diodes - P6KE15A-E3/73 1085759-P6KE15A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085759-P6KE15A-E3/7 3 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 12.8V Minimum Breakdown Voltage: 14.3V Max Clamping Voltage: 21.2V Peak Pulse Current(Ippm): 28.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085759-P6KE15A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 28.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600W 14.3V 21.2V TVS Protection Diode - 144-P6KE15A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 14.3V 21.2V TVS Protection Diode
144-P6KE15A-E3/73
600W 14.3V 21.2V TVS Protection Diode 144-P6KE15A-E3/73
600W Unidirectional TVS Diode, 14.3V Breakdown, 21.2V Clamp Product overview: P6KE15A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 14.3V, 21.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 14.3V, 21.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE15A-E3/73 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 14.3V Breakdown, 21.2V Clamp Product overview: P6KE15A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 14.3V, 21.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 14.3V, 21.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE15A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
600W,15V 5%,unidir,axial Tvs Vishay - 76K9172 - Newark, An Avnet Company
Chicago, IL, United States
600W,15V 5%,unidir,axial Tvs Vishay
76K9172
600W,15V 5%,unidir,axial Tvs Vishay 76K9172
600W,15V 5%,UNIDIR,AXIAL TVS

600W,15V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE15A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE15A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE15A-E3/73
TVS DIODE 12.8VWM 21.2VC DO204AC

TVS DIODE 12.8VWM 21.2VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE15A-E3/73-ND 1085759-P6KE15A-E3/73 144-P6KE15A-E3/73 76K9172 P6KE15A-E3/73
Product Name TVS Diodes TVS - TVS - Diodes - P6KE15A-E3/73 600W 14.3V 21.2V TVS Protection Diode 600W,15V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) Tape and Reel DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 21.2 volts 21.2 volts 21.2 volts
VBR 14.3 volts 14.3 volts 14.3 volts
Unlock Full Specs
to access all available technical data