600W Bidirectional TVS Diode, 116V Breakdown, DO-204AC Product overview: P6KE110CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 116V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 116V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE110CA-E3/54 can be used for catalog matching and distributor lookup.
152V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
152V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
DIODE, TVS, BI-DIRECTIONAL, 5W, 94V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 5W, 94V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
TVS DIODE 94VWM 152VC DO204AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6KE110CA-E3/54 | P6KE110CA-E3/54GICT-ND | 17X9952 | P6KE110CA-E3/54 |
| Product Name | 600W 116V TVS Protection Diode | TVS Diodes | Diode, Tvs, Bi-Directional, 5W, 94V, Do-204Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |