600W Unidirectional TVS Diode, 12.6V Breakdown, DO-204AC Product overview: P6KE12A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE12A-E3/54 can be used for catalog matching and distributor lookup.
16.7V Clamp 35.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
16.7V Clamp 35.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791199-P6KE12A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10.2V
Current - Peak Pulse (10/1000μs): 35.9A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6KE12A
Categories: Circuit Protection
Minimum Breakdown Voltage: 11.4V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 16.7V
Alternative Parts (Cross-Reference): P6KE12A;
Introduction Date: January 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
TVS DIODE, 600W, 12V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
TVS DIODE 10.2VWM 16.7VC DO204AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6KE12A-E3/54 | P6KE12A-E3/54GITR-ND | 791199-P6KE12A-E3/54 | 76K9088 | P6KE12A-E3/54 |
| Product Name | 600W 12.6V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - P6KE12A-E3/54 | Tvs Diode, 600W, 12V, Do-204Ac, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -65 C (-85 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |