219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 136VWM 219VC DO204AC
DIODE, TVS, UNIDIRECTIONAL, 5W, 136V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
DIODE, TVS, UNIDIRECTIONAL, 5W, 136V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | P6KE160A-E3/54GITR-ND | P6KE160A-E3/54 | 76K9245 | 17X9953 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unidirectional, 5W, 136V, Do-204Ac, Full Reel; Product Range Vishay | Diode, Tvs, Unidirectional, 5W, 136V, Do-204Ac; Product Range Vishay |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | ||
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 219 volts | 219 volts |