Vishay Intertechnology, Inc. TVS - TVS - Diodes - P6KE110CA-E3/73 P6KE110CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1085737-P6KE110CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 94V Minimum Breakdown Voltage: 105V Max Clamping Voltage: 152V Peak Pulse Current(Ippm): 3.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085737-P6KE110CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 94V Minimum Breakdown Voltage: 105V Max Clamping Voltage: 152V Peak Pulse Current(Ippm): 3.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE110CA-E3/73 - 1085737-P6KE110CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE110CA-E3/73
1085737-P6KE110CA-E3/73
TVS - TVS - Diodes - P6KE110CA-E3/73 1085737-P6KE110CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1085737-P6KE110CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 94V Minimum Breakdown Voltage: 105V Max Clamping Voltage: 152V Peak Pulse Current(Ippm): 3.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085737-P6KE110CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 94V
Minimum Breakdown Voltage: 105V
Max Clamping Voltage: 152V
Peak Pulse Current(Ippm): 3.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600W 152V TVS Protection Diode - 144-P6KE110CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 152V TVS Protection Diode
144-P6KE110CA-E3/73
600W 152V TVS Protection Diode 144-P6KE110CA-E3/73
TVS Diode, 600W, Bidirectional, 152V Clamping, DO-204AC Product overview: P6KE110CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE110CA-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode, 600W, Bidirectional, 152V Clamping, DO-204AC Product overview: P6KE110CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE110CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE110CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
152V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

152V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE110CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE110CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE110CA-E3/73
TVS DIODE 94VWM 152VC DO204AC

TVS DIODE 94VWM 152VC DO204AC

Supplier's Site
600W,110V 5%,bidir,axial Tvs Vishay - 76K9078 - Newark, An Avnet Company
Chicago, IL, United States
600W,110V 5%,bidir,axial Tvs Vishay
76K9078
600W,110V 5%,bidir,axial Tvs Vishay 76K9078
600W,110V 5%,BIDIR,AXIAL TVS

600W,110V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085737-P6KE110CA-E3/73 144-P6KE110CA-E3/73 P6KE110CA-E3/73-ND P6KE110CA-E3/73 76K9078
Product Name TVS - TVS - Diodes - P6KE110CA-E3/73 600W 152V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,110V 5%,bidir,axial Tvs Vishay
Package DO-15; DO-204AC (DO-15) Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
VWM 94 volts
IPPM 3.9 amps
VC 152 volts 152 volts 152 volts
VBR 105 volts 105 volts 105 volts
Unlock Full Specs
to access all available technical data