165V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085742-P6KE120CA-B
Packaging: Bulk
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 102V
Minimum Breakdown Voltage: 114V
Max Clamping Voltage: 165V
Peak Pulse Current(Ippm): 3.7A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
TVS DIODE 102VWM 165VC DO204AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE120CA-BLF-ND | 1085742-P6KE120CA-B | P6KE120CA-B |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6KE120CA-B | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 165 volts | 165 volts | 165 volts |
| VBR | 114 volts | 114 volts | 114 volts |