Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Series: P6KExxA - P6KE13AG P6KE13AG

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6KE series . The P6KExxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The P6KExxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range from 5.8 V to 171 V Peak Power Rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads arereadily solderable
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6KE series . The P6KExxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The P6KExxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range from 5.8 V to 171 V Peak Power Rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads arereadily solderable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Series: P6KExxA - P6KE13AG - P6KE13AG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Series: P6KExxA - P6KE13AG
P6KE13AG
Overvoltage Protection - TVS Diode Arrays - Series: P6KExxA - P6KE13AG P6KE13AG
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6KE series . The P6KExxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The P6KExxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range from 5.8 V to 171 V Peak Power Rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads arereadily solderable

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6KE series . The P6KExxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The P6KExxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range from 5.8 V to 171 V Peak Power Rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads arereadily solderable

Supplier's Site Datasheet
Singapore, Singapore
600W 11.1V TVS Protection Diode
144-P6KE13AG
600W 11.1V TVS Protection Diode 144-P6KE13AG
Trans Voltage Suppressor Diode, 600W, 11.1V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, SURMETIC40, CASE 017AA-01, 2 PIN Product overview: P6KE13AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 11.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 11.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE13AG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 11.1V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, SURMETIC40, CASE 017AA-01, 2 PIN Product overview: P6KE13AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 11.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 11.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE13AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE13AG-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE13AG-ND
TVS Diodes P6KE13AG-ND
18.2V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole Axial

18.2V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE13AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE13AG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE13AG
TVS DIODE 11.1VWM 18.2VC AXIAL

TVS DIODE 11.1VWM 18.2VC AXIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE13AG 144-P6KE13AG P6KE13AG-ND P6KE13AG
Product Name Overvoltage Protection - TVS Diode Arrays - Series: P6KExxA - P6KE13AG 600W 11.1V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
Configuration Single Single
RoHS Compliant RoHS
Package T-18, Axial Axial
Peak Pulse Power 600 watts 600 watts
Unlock Full Specs
to access all available technical data