Littelfuse, Inc. TVS Diodes P6KE12A-B

Description
16.7V Clamp 36.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
16.7V Clamp 36.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - F6114-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6114-ND
TVS Diodes F6114-ND
16.7V Clamp 36.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

16.7V Clamp 36.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE12A-B - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6KE12A-B
TVS Diodes P6KE12A-B
TVS DIODE 10.2VWM 16.7VC DO204AC

TVS DIODE 10.2VWM 16.7VC DO204AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE12A-B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE12A-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE12A-B
TVS DIODE 10.2VWM 16.7VC DO204AC

TVS DIODE 10.2VWM 16.7VC DO204AC

Supplier's Site
Tvs Diode, 600W, 10.2V, Unidir, Do-204Ac; Product Range Littelfuse - 33AC0817 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 10.2V, Unidir, Do-204Ac; Product Range Littelfuse
33AC0817
Tvs Diode, 600W, 10.2V, Unidir, Do-204Ac; Product Range Littelfuse 33AC0817
TVS DIODE, 600W, 10.2V, UNIDIR, DO-204AC; Product Range:P6KE series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:10.2V; Clamping Voltage Vc Max:16.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 10.2V, UNIDIR, DO-204AC; Product Range:P6KE series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:10.2V; Clamping Voltage Vc Max:16.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number F6114-ND P6KE12A-B P6KE12A-B 33AC0817
Product Name TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 10.2V, Unidir, Do-204Ac; Product Range Littelfuse
Configuration Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC
Peak Pulse Power 600 watts 600 watts 600 watts
VC 16.7 volts 16.7 volts 16.7 volts 16.7 volts
VBR 11.4 volts 11.4 volts 11.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - SA130A - 932969-SA130A - Win Source Electronics
Specs
Package DO-15; DO-204AC (DO-15)
Tj -55 to 175 C (-67 to 347 F)
View Details
600 W Transient Voltage Suppressor - P6SMB170CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 704-15K36H2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 1349473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details