The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
15.6V Clamp 39.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
15.6V Clamp 39.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 810405-P6KE11A
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9.4V
Voltage - Breakdown (Min): 10.5V
Current - Peak Pulse (10/1000μs): 39.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 15.6V
TVS DIODE, UNIDIR, 9.4V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
TVS DO15 9.4V 600W UNIDIR
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE11A | P6KE11ATR-ND | 810405-P6KE11A | 27AK1464 | P6KE11A |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - P6KE11A | Tvs Diode, Unidir, 9.4V, Do-15; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 9.4 volts | ||||
| VBR | 10.5 to 11.6 volts | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts |
| PD | 600000 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC (DO-15) |