The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
22.5V Clamp 27.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22.5V Clamp 27.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 13.6VWM 22.5VC DO204AC
TVS DIODE 13.6VWM 22.5VC DO204AC
TVS DIODE, 600W, 16V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 16V, DO-15; Breakdown Voltage Range:15.2V to 16.8V; Breakdown Voltage Vbr:15.2V; Clamping Voltage Vc Max:22.5V; Diode Case Style:DO-15; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE16A | P6KE16ALFCT-ND | P6KE16A | P6KE16A | 06R1770 | 17H1822 |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 600W, 16V, Do-15; Product Range Littelfuse | Tvs Diode, 600W, 16V, Do-15; Breakdown Voltage Range Littelfuse |
| VR | 13.6 volts | |||||
| VBR | 15.2 to 16.8 volts | 15.2 volts | 15.2 volts | 15.2 volts | 15.2 volts | 15.2 to 16.8 volts |
| PD | 600000 milliwatts | |||||
| Configuration | Single | |||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-15 |