Manufacturer: Vishay
Win Source Part Number: 1085745-P6KE12A-E3/7
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 10.2V
Minimum Breakdown Voltage: 11.4V
Max Clamping Voltage: 16.7V
Peak Pulse Current(Ippm): 35.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
TVS DIODE 10.2VWM 16.7VC DO204AC Product overview: P6KE12A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE12A-E3/73 can be used for catalog matching and distributor lookup.
16.7V Clamp 35.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 10.2VWM 16.7VC DO204AC
600W,12V 5%,UNIDIR,AXIAL TVS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085745-P6KE12A-E3/73 | 144-P6KE12A-E3/73 | P6KE12A-E3/73-ND | P6KE12A-E3/73 | 76K9089 |
| Product Name | TVS - TVS - Diodes - P6KE12A-E3/73 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 600W,12V 5%,unidir,axial Tvs Vishay |
| Package | DO-15; DO-204AC (DO-15) | Tape & Box (TB) | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| VWM | 10.2 volts | ||||
| IPPM | 35.9 amps | ||||
| VC | 16.7 volts | 16.7 volts | 16.7 volts | ||
| VBR | 11.4 volts | 11.4 volts | 11.4 volts |